MC34415 Connectors by Multicomp

HEADER VERTICAL SMT 5WAY

Status: Unknown
Series: MC34 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0380

Distributor Stock
Logo for Farnell
Farnell
from US$0.19
1,525
in stock
Buy Now
Logo for element14
element14
from US$0.20
1,525
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0380
1,377
in stock
Buy Now

Specifications

Pitch Spacing 1.25mm
No. of Contacts 5Contacts
Gender Header
Product Range MC34 Series
Contact Termination Type Surface Mount
No. of Rows 1Rows
Contact Plating Tin Plated Contacts
Contact Material Phosphor Bronze
SVHC No SVHC (15-Jan-2019)
Contact Resistance 20mohm
Contact Termination Surface Mount Vertical
Current Rating 1A
Flammability Rating UL94V-0
Insulation Resistance 100Mohm
Lead Spacing 1.25mm
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Voltage Rating VAC 125V
Withstand Voltage 250V


MC34415 Pin Headers by Multicomp Pro

WIRE-BOARD CONNECTOR HEADER 5 POSITION, 1.25MM

Status: Unknown
Series: MC34 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Systems Wire-to-Board
Pitch Spacing 1.25mm
No. of Rows 1Rows
No. of Contacts 5Contacts
Contact Termination Type Surface Mount
Product Range MC34 Series
Gender Header
RoHS Compliant Yes

Alternative Descriptions

HEADER, VERTICAL, SMT, 5WAY | element14
Wire-Board Connector Header 5 Position, 1.25Mm | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC34415?

Additional datasheets, footprints and schematics for MC34415 are listed on our Part Details page. You can also find images and similar parts to MC34415 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC34415 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34415 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC34415 fall under?

The MC34415 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to MC34415 when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC34415 you can contact the distributor directly for product support, shipping queries etc.

Is the MC34415 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC34415 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC34415.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC34415 often in real-time on the comparison pages.

What if I can't find stock of MC34415?

You can fill out our help required form which you can use to request a quote for MC34415 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay