Status: | Unknown |
---|---|
Series: | MC34 Series |
RoHS: | Unknown |
Pitch Spacing | 3mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | MC34 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Contact Resistance | 10mohm |
Contact Termination | Through Hole Right Angle |
Current Rating | 5A |
Insulation Resistance | 1000Mohm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -25°C |
Voltage Rating VAC | 250V |
Status: | Unknown |
---|---|
Series: | MC34 Series |
RoHS: | Compliant |
Connector Systems | Wire-to-Board |
---|---|
Pitch Spacing | 3mm |
No. of Rows | 2Rows |
No. of Contacts | 6Contacts |
Contact Termination Type | Through Hole Right Angle |
Product Range | MC34 Series |
RoHS Compliant | Yes |
Wire-Board Connector, Receptacle, 6 Position, 3Mm | Newark Electronics |
HEADER, RIGHT ANGLE, DUAL ROW, 6 WAY | element14 |
Where can I find additional details, specifications and documents for a MC34339?
Additional datasheets, footprints and schematics for MC34339 are listed on our Part Details page. You can also find images and similar parts to MC34339 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34339 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34339 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34339 fall under?
The MC34339 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MC34339 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34339 you can contact the distributor directly for product support, shipping queries etc.
Is the MC34339 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC34339 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC34339.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34339 often in real-time on the comparison pages.
What if I can't find stock of MC34339?
You can fill out our help required form which you can use to request a quote for MC34339 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.