Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
UVLO | 6V |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | 30V |
Startup Current | 250µA |
Operating Supply Current | 6.5mA |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Duty Cycle (%) | - |
Frequency | 50kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
PFC CONTROLLER, 50KHZ, 30V, SOIC-8 | Farnell |
Pfc Controller, 50Khz, 30V, Soic-8 |Onsemi MC34262DR2G | Newark Electronics |
Where can I find additional details, specifications and documents for a MC34262DR2G?
Additional datasheets, footprints and schematics for MC34262DR2G are listed on our Part Details page. You can also find images and similar parts to MC34262DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34262DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34262DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34262DR2G fall under?
The MC34262DR2G is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to MC34262DR2G when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34262DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC34262DR2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC34262DR2G have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MC34262DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34262DR2G often in real-time on the comparison pages.
What if I can't find stock of MC34262DR2G?
You can fill out our help required form which you can use to request a quote for MC34262DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.