Status: | Unknown |
---|---|
Series: | MC34 Series |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | 20A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Product Range | MC34 Series |
SVHC | No SVHC (15-Jan-2018) |
SWITCH, SPST, 20A, 250VAC, BLK/RED | element14 |
Where can I find additional details, specifications and documents for a MC34224-071-1501?
Additional datasheets, footprints and schematics for MC34224-071-1501 are listed on our Part Details page. You can also find images and similar parts to MC34224-071-1501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34224-071-1501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34224-071-1501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34224-071-1501 fall under?
The MC34224-071-1501 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC34224-071-1501 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34224-071-1501 you can contact the distributor directly for product support, shipping queries etc.
Is the MC34224-071-1501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC34224-071-1501 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MC34224-071-1501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34224-071-1501 often in real-time on the comparison pages.
What if I can't find stock of MC34224-071-1501?
You can fill out our help required form which you can use to request a quote for MC34224-071-1501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.