Status: | Active |
---|---|
Series: | MC33166 |
RoHS: | Compliant |
Output Switch Current in Excess of 3.0 A |
Fixed Frequency Oscillator (72 kHz) with On-Chip Timing |
Provides 5.05 V Output without External Resistor Divider |
Precision 2% Reference |
0% to 95% Output Duty Cycle |
Cycle-by-Cycle Current Limiting |
Undervoltage Lockout with Hysteresis |
Internal Thermal Shutdown |
Operation from 7.5 V to 40 V |
Standby Mode Reduces Power Supply Current to 36 µA |
Economical 5-Lead TO-220 Package with Two Optional Leadforms. |
Also Available in Surface Mount D2PAK Package |
Moisture Sensitivity Level (MSL) Equals 1 |
Pb-Free Packages are Available |
Description | MC33166, TA= 0°C to +70°C |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Up/Step-Down |
Control Mode | Voltage Mode |
VCC Min (V) | 7.5 |
VCC Max (V) | 40 |
VO Typ (V) | 40 |
IO Typ (A) | 3 |
Efficiency (%) | 83.3 |
fSW Typ (kHz) | 72 |
Package Type | TO-220-5 |
MC34166TG | RS |
MC34166TG, Buck/Boost Converter 3A, -1.5 - 40 V, 79 kHz, 5-Pin TO-220 | ON Semiconductor MC34166TG | RS Americas |
Step-Up/Step-Down/Invert Regulator, To-220-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a MC34166TG?
Additional datasheets, footprints and schematics for MC34166TG are listed on our Part Details page. You can also find images and similar parts to MC34166TG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34166TG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34166TG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34166TG fall under?
The MC34166TG is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to MC34166TG when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34166TG you can contact the distributor directly for product support, shipping queries etc.
Is the MC34166TG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC34166TG have stock available?
Authorised distributors including Farnell, RS, RS Americas, element14 and Newark Electronics have stock available or on a lead time for MC34166TG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34166TG often in real-time on the comparison pages.
What if I can't find stock of MC34166TG?
You can fill out our help required form which you can use to request a quote for MC34166TG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.