Status: | Active |
---|---|
Series: | MC33163 |
RoHS: | Compliant |
Output Switch Current in Excess of 3.0 A |
Operation from 2.5 V to 40 V Input |
Low Standby Current |
Precision 2% Reference |
Controlled Duty Cycle Oscillator |
Driver with Bootstrap Capability for Increased Efficiency |
Cycle-by-Cycle Current Limiting |
Internal Thermal Shutdown Protection |
Low Voltage Indicator Output for Direct Microprocessor Interface |
Heat Tab Power Package |
Moisture Sensitivity Level (MSL) Equals 1 |
Pb-Free Packages are Available |
Description | MC33163, TA= 0°C to +70°C |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Up/Step-Down |
Control Mode | Voltage Mode |
VCC Min (V) | 2.5 |
VCC Max (V) | 40 |
VO Typ (V) | 40 |
IO Typ (A) | 3.4 |
Efficiency (%) | 88.1 |
Package Type | SOIC-16W |
ON Semiconductor, MC34163DWG | RS |
Step-Up/Step-Down/Invert Regulator, W16-Soic | Newark Electronics |
MC34163 Series 40V 3.4A 54kHz Step-Up/Down/Inverting Switching RegulatorSOIC-16W | Future Electronics |
Conv DC-DC Single Non-Inv/Inv/Step Up/Step Down 2.5V to 40V 16-Pin SOIC W Rail | Avnet America |
DC/DC CONVERTER, 50KHZ, SOIC-16 | Farnell |
Where can I find additional details, specifications and documents for a MC34163DWG?
Additional datasheets, footprints and schematics for MC34163DWG are listed on our Part Details page. You can also find images and similar parts to MC34163DWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34163DWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34163DWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34163DWG fall under?
The MC34163DWG is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to MC34163DWG when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34163DWG you can contact the distributor directly for product support, shipping queries etc.
Is the MC34163DWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC34163DWG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for MC34163DWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34163DWG often in real-time on the comparison pages.
What if I can't find stock of MC34163DWG?
You can fill out our help required form which you can use to request a quote for MC34163DWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.