Status: | Active |
---|---|
Series: | MC33161 |
RoHS: | Compliant |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
190
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
311
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
element14
from US$0.55
|
-
|
Buy Now | |
Farnell
from US$0.52
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
NCV Version for Automotive |
Unique Mode Select Input Allows Channel Programming |
Over, Under, and Window Voltage Detection |
Positive and Negative Voltage Detection |
Fully Functional at 2.0 V for Positve Voltage Sensing and 4.0 V for Negative Voltage Sensing |
Pinned Out 2.54 V Reference with Current Limit Protection |
Low Standby Current |
Open Collector Outputs for Enhanced Device Flexibility |
Pb-Free Packages are Available |
Benefits |
---|
AEC-Q100 Qualified |
Applications |
---|
Body Electronic |
Infotainment |
Nagivator |
Occupant Protection |
End Products |
---|
Braking |
Instrument Cluster |
Occupant Comfort |
Powertrain |
Description | MC33161 |
---|---|
Compliance | Pb-free Halide free |
Voltages Monitored | 2 |
VCC Max (V) | 40 |
V(TO) Typ (V) | 1.27 |
IQ Typ (µA) | 450 |
Reset Active State | Low |
Reset Timer | No |
Manual Reset | No |
Watchdog Timer | No |
Package Type | SOIC-8 |
Voltage Monitor, 560 Ua, 40V, 8-Soic | Newark Electronics |
MC34161DG, ANA UNIV VOLT MONITOR | RS |
MC34161 Series 1.27 V Surface Mount Universal Voltage Monitor - SOIC-8 | Future Electronics |
Volt Supervisor Monitor 8-Pin SOIC N Rail | Avnet America |
IC, VOLTAGE DET, MICROPRO SUPERV | element14 |
Where can I find additional details, specifications and documents for a MC34161DG?
Additional datasheets, footprints and schematics for MC34161DG are listed on our Part Details page. You can also find images and similar parts to MC34161DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34161DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34161DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34161DG fall under?
The MC34161DG is listed under Power Management > Voltage References & Supervisors > Voltage Supervisors.
Can I view similar or alternative parts?
You can view similar parts to MC34161DG when available in the Voltage Supervisors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34161DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC34161DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC34161DG have stock available?
Authorised distributors including Newark Electronics, RS, Future Electronics, Avnet America and element14 have stock available or on a lead time for MC34161DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34161DG often in real-time on the comparison pages.
What if I can't find stock of MC34161DG?
You can fill out our help required form which you can use to request a quote for MC34161DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.