MC34152PG Gate Drivers by ON Semiconductor

MOSFET Driver, High Speed, Dual

Status: Unknown
Series: MC33152
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MC34152/MC33152 are dual noninverting high speed drivers specifically designed for applications that require low current digital signals to drive large capacitive loads with high slew rates. These devices feature low input current making them CMOS/LSTTL logic compatible, input hysteresis for fast output switching that is independent of input transition time, and two high current totem pole outputs ideally suited for driving power MOSFETs. Also included is an undervoltage lockout with hysteresis to prevent system erratic operation at low supply voltages. Typical applications include switching power supplies, dc-to-dc converters, capacitor charge pump voltage doublers/inverters, and motor controllers. This device is available in dual-in-line and surface mount packages.

Where to Buy

Prices starting from US$0.61

Distributor Stock
Logo for Farnell
Farnell
from US$1.54
No stock
Buy Now
Logo for Avnet America
Avnet America
-
1,350
in stock
Buy Now
Logo for element14
element14
from US$0.61
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.78
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Two Independent Channels with 1.5 A Totem Pole Outputs
Output Rise and Fall Times of 15 ns with 1000 pF Load
CMOS/LSTTL Compatible Inputs with Hysteresis
Undervoltage Lockout with Hysteresis
Low Standby Current
Efficient High Frequency Operation
Enhanced System Performance with Common Switching Regulator Control ICs
Pb-Free Packages are Available

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

MOSFET DRVR 1.5A 2-OUT High Speed Non-Inv 8-Pin PDIP Rail | Avnet America
DRIVER, HIGH SPEED MOS, 34152, DIP8 | element14
Mosfet Driver, High Speed, Dip-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC34152PG?

Additional datasheets, footprints and schematics for MC34152PG are listed on our Part Details page. You can also find images and similar parts to MC34152PG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC34152PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34152PG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC34152PG fall under?

The MC34152PG is listed under Power Management > Gate Drivers.

Can I view similar or alternative parts?

You can view similar parts to MC34152PG when available in the Gate Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC34152PG you can contact the distributor directly for product support, shipping queries etc.

Is the MC34152PG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC34152PG have stock available?

Authorised distributors including Avnet America, element14, Avnet Asia, Farnell and Newark Electronics have stock available or on a lead time for MC34152PG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC34152PG often in real-time on the comparison pages.

What if I can't find stock of MC34152PG?

You can fill out our help required form which you can use to request a quote for MC34152PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay