Status: | Active |
---|---|
Series: | MC33152 |
RoHS: | Compliant |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
14
in stock
|
Buy Now | |
Schukat Electronic
from US$0.64
|
1,225
in stock
|
Buy Now | |
Micros
from US$1.04
|
139
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
81
in stock
|
Buy Now | |
element14
from US$0.57
|
81
in stock
|
Buy Now | |
Farnell
from US$0.57
|
81
in stock
|
Buy Now | |
EBV Elektronik
-
|
882
in stock
|
Buy Now | |
Avnet Silica
-
|
686
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
Avnet Asia
from US$0.54
|
-
|
Buy Now |
Two Independent Channels with 1.5 A Totem Pole Outputs |
Output Rise and Fall Times of 15 ns with 1000 pF Load |
CMOS/LSTTL Compatible Inputs with Hysteresis |
Undervoltage Lockout with Hysteresis |
Low Standby Current |
Efficient High Frequency Operation |
Enhanced System Performance with Common Switching Regulator Control ICs |
Pb-Free Packages are Available |
Description | MC33152 |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET |
Number of Outputs | 2 |
Topology | Dual |
Isolation Type | Non-Isolated |
Vin Max (V) | 18 |
VCC Max (V) | 18 |
Rise Time (ns) | 14 |
Fall Time (ns) | 15 |
Drive Source Current Typ (A) | 1.5 |
Drive Sink Current Typ (A) | 1.5 |
Turn On Prop. Delay Typ (ns) | 55 |
Turn Off Prop. Delay Typ (ns) | 40 |
Package Type | SOIC-8 |
2xMOSFET Dr. HS 18V 1,5A SO8 | Schukat Electronic |
MOSFET Driver | Micros |
Ic, Mosfet Driver | Newark Electronics |
IC, MOSFET DRIVER | element14 |
MOSFET Driver 1.5A Dual High Speed SOIC8 | RS |
MOSFET DRVR 1.5A 2-OUT High Speed Non-Inv 8-Pin SOIC N Rail | EBV Elektronik |
MC Series 1.5 A 20 V 100 kOhm SMT High Speed Dual MOSFET Driver - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a MC34152DG?
Additional datasheets, footprints and schematics for MC34152DG are listed on our Part Details page. You can also find images and similar parts to MC34152DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34152DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34152DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34152DG fall under?
The MC34152DG is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to MC34152DG when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34152DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC34152DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC34152DG have stock available?
Authorised distributors including Schukat Electronic, Micros, Newark Electronics, element14 and Farnell have stock available or on a lead time for MC34152DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34152DG often in real-time on the comparison pages.
What if I can't find stock of MC34152DG?
You can fill out our help required form which you can use to request a quote for MC34152DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.