Status: | Unknown |
---|---|
Series: | MC33151 |
RoHS: | Compliant |
Two Independent Channels with 1.5 A Totem Pole Output |
Output Rise and Fall Times of 15 ns with 1000 pF Load |
CMOS/LSTTL Compatible Inputs with Hysteresis |
Undervoltage Lockout with Hysteresis |
Low Standby Current |
Efficient High Frequency Operation |
Enhanced System Performance with Common Switching Regulator Control ICs |
Pin Out Equivalent to DS0026 and MMH0026 |
Compliance | Pb-free Halide free |
---|
DRIVER, HIGH SPEED DUAL, 34151, DIP8 | Farnell |
MOSFET DRVR 1.5A 2-OUT High Speed Inv 8-Pin PDIP Rail | Avnet America |
Mosfet Driver, High Speed, Dip-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MC34151PG?
Additional datasheets, footprints and schematics for MC34151PG are listed on our Part Details page. You can also find images and similar parts to MC34151PG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34151PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34151PG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34151PG fall under?
The MC34151PG is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to MC34151PG when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34151PG you can contact the distributor directly for product support, shipping queries etc.
Is the MC34151PG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC34151PG have stock available?
Authorised distributors including Farnell, Avnet America, Newark Electronics and element14 have stock available or on a lead time for MC34151PG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34151PG often in real-time on the comparison pages.
What if I can't find stock of MC34151PG?
You can fill out our help required form which you can use to request a quote for MC34151PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.