Status: | Active |
---|---|
Series: | MC34074A |
RoHS: | Compliant |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
4,732
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
4,742
in stock
|
Buy Now | |
element14
from US$0.38
|
4,732
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
Avnet Asia
from US$0.37
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wide Bandwidth: 4.5 MHz |
High Slew Rate: 13 V/µs |
Fast Settling Time: 1.1 µs to 0.1% |
Wide Single Supply Operation: 3.0 V to 44 V |
Wide Input Common Mode Voltage Range: Includes Ground (VEE) |
Low Input Offset Voltage: 3.0 mV Maximum (A Suffix) |
Large Output Voltage Swing: -14.7 V to +14 V (with +/-15 V Supplies) |
Large Capacitance Drive Capability: 0 pF to 10,000 pF |
Low Total Harmonic Distortion: 0.02% |
Excellent Phase Margin: 60° |
Excellent Gain Margin: 12 dB |
Output Short Circuit Protection |
Applications |
---|
Instrumentation and Control |
Description | MC34074A, Quad; TA= 0° to +70°C |
---|---|
Compliance | Pb-free Halide free |
Rail to Rail | No |
Channels | 4 |
VS Min (V) | 3 |
VS Max (V) | 44 |
Iq Typ (mA) | 1.9 |
VOS Max (mV) | 5 |
GBW Typ (MHz) | 4.5 |
SR Typ (V/µs) | 10 |
IO Typ (mA) | 30 |
ΔVOS/ΔT (μV/C) | 10 |
eN (nV/√Hz) | 32 |
Ibias Typ (pA) | 100000 |
CMRR Typ (dB) | 97 |
Architecture | Bipolar |
Temperature Range (°C) | 0 to 70 |
Package Type | SOIC-14 |
Opamp, 4.5Mhz, 0 To 70Deg C | Newark Electronics |
OP-AMP, QUAD, 4.5MHZ, 10V/US, SOIC-14 | element14 |
MC Series 13 V/us 44 V SMT Single Supply Operational Amplifier - SOIC-14 | Future Electronics |
OP Amp Quad GP ±22V/44V 14-Pin SOIC T/R | Avnet America |
OP Amp Quad GP �22V/44V 14-Pin SOIC T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a MC34074ADR2G?
Additional datasheets, footprints and schematics for MC34074ADR2G are listed on our Part Details page. You can also find images and similar parts to MC34074ADR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34074ADR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34074ADR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34074ADR2G fall under?
The MC34074ADR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to MC34074ADR2G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34074ADR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC34074ADR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC34074ADR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MC34074ADR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34074ADR2G often in real-time on the comparison pages.
What if I can't find stock of MC34074ADR2G?
You can fill out our help required form which you can use to request a quote for MC34074ADR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.