MC34072DR2G Amplifiers & Comparators by ON Semiconductor

Operational Amplifier, Single Supply 3.0 V to 44 V, Dual

Status: Active
Series: MC34072
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Quality bipolar fabrication with innovative design concepts are employed for the MC33071/72/74, MC34071/72/74, NCV33072/74A series of monolithic op-amps. These op-amps offer 4.5 MHz of gain bandwidth product, 13 V/µs slew rate and fast settling time without the use of JFET device technology. Although this series can be operated from split supplies, it is particularly suited for single supply operation, since the common mode input voltage range includes ground potential (VEE). With a Darlington input stage, this series exhibits high input resistance, low input offset voltage and high gain. The all NPN output stage, characterized by no deadband crossover distortion and large output voltage swing, provides high capacitance drive capability, excellent phase and gain margins, low open loop high frequency output impedance and symmetrical source/sink AC frequency response. The MC33071/72/74, MC34071/72/74, NCV33072/74,A series of devices are available in standard or prime performance (A Suffix) grades and are specified over the commercial, industrial/vehicular or military temperature ranges. The complete series of single, dual and quad operational amplifiers are available in plastic DIP, SOIC and TSSOP surface mount packages.

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for RS
RS
from US$0.24
4,330
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.17
112,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.13
10,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.11
10,000
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.23
6,200
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.35
2,336
in stock
Buy Now
Logo for element14
element14
from US$0.19
1,458
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.18
1,458
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.25
815
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.16
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Wide Bandwidth: 4.5 MHz
High Slew Rate: 13 V/µs
Fast Settling Time: 1.1 µs to 0.1%
Wide Single Supply Operation: 3.0 V to 44 V
Wide Input Common Mode Voltage Range: Includes Ground (VEE)
Low Input Offset Voltage: 3.0 mV Maximum (A Suffix)
Large Output Voltage Swing: -14.7 V to +14 V (with +/-15 V Supplies)
Large Capacitance Drive Capability: 0 pF to 10,000 pF
Low Total Harmonic Distortion: 0.02%
Excellent Phase Margin: 60°
Excellent Gain Margin: 12 dB
Output Short Circuit Protection
Applications
Instrumentation and Control

Specifications

Description MC34072, Dual; TA= 0° to +70°C
Compliance Pb-free Halide free
Rail to Rail No
Channels 2
VS Min (V) 3
VS Max (V) 44
Iq Typ (mA) 1.9
VOS Max (mV) 5
GBW Typ (MHz) 4.5
SR Typ (V/µs) 10
IO Typ (mA) 30
ΔVOS/ΔT (μV/C) 10
eN (nV/√Hz) 32
Ibias Typ (pA) 100000
CMRR Typ (dB) 97
Architecture Bipolar
Temperature Range (°C) 0 to 70
Package Type SOIC-8

Alternative Descriptions

MC Series 13 V/us 44 V SMT Single Supply Operational Amplifier - SOIC-8 | Future Electronics
Ana Hi Spd/S.s. Dual O.a. Rohs Compliant: Yes |Onsemi MC34072DR2G | Newark Electronics
OP Amp Dual GP ±22V/44V 8-Pin SOIC N T/R | Avnet America
N-JFET 35V >20mA 0,625W TO92 | Schukat Electronic
Operational Amplifier Dual 3-44V SOIC8 | RS
IC: operational amplifier | Transfer Multisort Elektronik
OPAMP, 4.5MHZ, 13V/US, 0.001V, SOIC-8 | element14
OP Amp Dual GP �22V/44V 8-Pin SOIC N T/R | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC34072DR2G?

Additional datasheets, footprints and schematics for MC34072DR2G are listed on our Part Details page. You can also find images and similar parts to MC34072DR2G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC34072DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34072DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC34072DR2G fall under?

The MC34072DR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).

Can I view similar or alternative parts?

You can view similar parts to MC34072DR2G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC34072DR2G you can contact the distributor directly for product support, shipping queries etc.

Is the MC34072DR2G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC34072DR2G have stock available?

Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Schukat Electronic and RS have stock available or on a lead time for MC34072DR2G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC34072DR2G often in real-time on the comparison pages.

What if I can't find stock of MC34072DR2G?

You can fill out our help required form which you can use to request a quote for MC34072DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay