Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 4.5MHz |
Slew Rate | 10V/µs |
Supply Voltage Range | 3V to 44V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 44V |
Amplifier Type | Single Supply |
Base Number | 34071 |
Gain Bandwidth | 4.5MHz |
Input Offset Voltage Max | 3mV |
Op Amp Type | Wideband |
Operating Temperature Range | 0°C to +70°C |
Operational Amplifier Features | Single supply |
Supply Voltage Max | 44V |
Supply Voltage Min | 3V |
OP Amp Single GP ±22V/44V 8-Pin SOIC N Rail | Avnet America |
Where can I find additional details, specifications and documents for a MC34071ADG?
Additional datasheets, footprints and schematics for MC34071ADG are listed on our Part Details page. You can also find images and similar parts to MC34071ADG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34071ADG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34071ADG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34071ADG fall under?
The MC34071ADG is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MC34071ADG when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34071ADG you can contact the distributor directly for product support, shipping queries etc.
Is the MC34071ADG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC34071ADG have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for MC34071ADG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34071ADG often in real-time on the comparison pages.
What if I can't find stock of MC34071ADG?
You can fill out our help required form which you can use to request a quote for MC34071ADG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.