Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | 20V |
No. of Outputs | 2 Output, 2Outputs |
Duty Cycle (%) | - |
Controller IC Case Style | WSOIC |
No. of Pins | 16Pins |
Switching Frequency | 2.05MHz |
Topology | Flyback |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
SWITCH RESONANT MODE CONTROLLER, WSOIC16 | Farnell |
Switch Resonant Mode Controller, Wsoic16 |Onsemi MC34067DWG | Newark Electronics |
Where can I find additional details, specifications and documents for a MC34067DWG?
Additional datasheets, footprints and schematics for MC34067DWG are listed on our Part Details page. You can also find images and similar parts to MC34067DWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34067DWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34067DWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34067DWG fall under?
The MC34067DWG is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to MC34067DWG when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34067DWG you can contact the distributor directly for product support, shipping queries etc.
Is the MC34067DWG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC34067DWG have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MC34067DWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34067DWG often in real-time on the comparison pages.
What if I can't find stock of MC34067DWG?
You can fill out our help required form which you can use to request a quote for MC34067DWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.