Status: | Active |
---|---|
Series: | MC34064 |
RoHS: | Compliant |
Trimmed-In-Package Temperature Compensated Reference |
Comparator Threshold of 4.6 V at 25° C |
Precise Comparator Thresholds Guaranteed Over Temperature |
Comparator Hysteresis Prevents Erratic Reset |
Reset Output Capable of Sinking in Excess of 10 mA |
Internal Clamp Diode for Discharging Delay Capacitor |
Guaranteed Reset Operation with 1.0 V Input |
Low Standby Current |
Economical TO-226AA, SO-8, Micro-8 and SOT-23/TSOP-5 Surface Mount Packages |
Pb-Free Packages are Available |
Description | MC34064 |
---|---|
Compliance | Pb-free Halide free |
Voltages Monitored | 1 |
VCC Max (V) | 6.5 |
V(TO) Typ (V) | 4.61 |
IQ Typ (µA) | 390 |
Reset Active State | Low |
Reset Timer | No |
Manual Reset | No |
Watchdog Timer | No |
Package Type | TO-92 |
MC34064P-5RAG, ANA UNDER 5V SENSE CRKT | RS |
Voltage Supervisor, 390Ua, 6.5V, To-92-3 | Newark Electronics |
MC33164 Series 4.61 V Through Hole Micropower Undervoltage Sensing Circuit-TO-92 | Future Electronics |
IC, VOLTAGE DET, MICROPRO SUPERV | Farnell |
Volt Supervisor Detect 3-Pin TO-92 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MC34064P-5RAG?
Additional datasheets, footprints and schematics for MC34064P-5RAG are listed on our Part Details page. You can also find images and similar parts to MC34064P-5RAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34064P-5RAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34064P-5RAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34064P-5RAG fall under?
The MC34064P-5RAG is listed under Power Management > Voltage References & Supervisors > Voltage Supervisors.
Can I view similar or alternative parts?
You can view similar parts to MC34064P-5RAG when available in the Voltage Supervisors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34064P-5RAG you can contact the distributor directly for product support, shipping queries etc.
Is the MC34064P-5RAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC34064P-5RAG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Farnell and Avnet America have stock available or on a lead time for MC34064P-5RAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34064P-5RAG often in real-time on the comparison pages.
What if I can't find stock of MC34064P-5RAG?
You can fill out our help required form which you can use to request a quote for MC34064P-5RAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.