Status: | Active |
---|---|
Series: | MC34064 |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
9
in stock
|
Buy Now | |
Schukat Electronic
from US$0.39
|
1,150
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
799
in stock
|
Buy Now | |
element14
from US$0.31
|
799
in stock
|
Buy Now | |
Farnell
from US$0.31
|
799
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
772
in stock
|
Buy Now | |
Micros
from US$0.44
|
196
in stock
|
Buy Now | |
EBV Elektronik
-
|
980
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Trimmed-In-Package Temperature Compensated Reference |
Comparator Threshold of 4.6 V at 25° C |
Precise Comparator Thresholds Guaranteed Over Temperature |
Comparator Hysteresis Prevents Erratic Reset |
Reset Output Capable of Sinking in Excess of 10 mA |
Internal Clamp Diode for Discharging Delay Capacitor |
Guaranteed Reset Operation with 1.0 V Input |
Low Standby Current |
Economical TO-226AA, SO-8, Micro-8 and SOT-23/TSOP-5 Surface Mount Packages |
Pb-Free Packages are Available |
Description | MC34064 |
---|---|
Compliance | Pb-free Halide free |
Voltages Monitored | 1 |
VCC Max (V) | 6.5 |
V(TO) Typ (V) | 4.61 |
IQ Typ (µA) | 390 |
Reset Active State | Low |
Reset Timer | No |
Manual Reset | No |
Watchdog Timer | No |
Package Type | SOIC-8 |
U-Volt Sensor 4,5-4,7V SO8 | Schukat Electronic |
Undervoltage Sensor, 4.5Vth, 8Soic | Newark Electronics |
UNDERVOLTAGE SENSOR, 4.5VTH, 8SOIC | element14 |
Volt Supervisor Detect 8-Pin SOIC N Rail | Avnet America |
MCU Supervisor, Act.Low / Open-Collector, Vthr 4.5÷4.7V, 0÷70°C | Micros |
MC34064D-5G, ANA UNDER 5V SENSE CRKT | RS |
MC33164 Series 4.61 V SMT Micropower Undervoltage Sensing Circuit - SOIC-8 | Future Electronics |
MC34064D-5G, Voltage Detector, Maximum of 5 V, 8-Pin SOIC | ON Semiconductor MC34064D-5G | RS Americas |
Where can I find additional details, specifications and documents for a MC34064D-5G?
Additional datasheets, footprints and schematics for MC34064D-5G are listed on our Part Details page. You can also find images and similar parts to MC34064D-5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34064D-5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34064D-5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34064D-5G fall under?
The MC34064D-5G is listed under Power Management > Voltage References & Supervisors > Voltage Supervisors.
Can I view similar or alternative parts?
You can view similar parts to MC34064D-5G when available in the Voltage Supervisors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34064D-5G you can contact the distributor directly for product support, shipping queries etc.
Is the MC34064D-5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC34064D-5G have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MC34064D-5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34064D-5G often in real-time on the comparison pages.
What if I can't find stock of MC34064D-5G?
You can fill out our help required form which you can use to request a quote for MC34064D-5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.