Status: | Active |
---|---|
Series: | MC34063EC |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
4,875
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
5,276
in stock
|
Buy Now | |
element14
from US$0.38
|
1,507
in stock
|
Buy Now | |
Farnell
from US$0.35
|
1,507
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output switch current in excess of 1.5 A |
2 % reference accuracy |
Low quiescent current: 2.5 mA (typ.) |
Operating from 3 V to 40 V |
Frequency operation to 100 kHz |
Active current limiting |
Product Specifications |
---|
DS1157 DC-DC converter control circuits |
Technical Notes & Articles |
---|
TN1224 Mounting instructions for SMD (surface mounting device) packages |
Dc/Dc Conv, 100Khz, 70Deg C | Newark Electronics |
STMicroelectronics, MC34063ECD-TR | RS |
DC/DC CONV, BUCK/BOOST/INV, 70DEG C | element14 |
DC DC Cntrlr Single-OUT Step Up/Step Down 3V to 40V Input 8-Pin SO N T/R | Avnet Silica |
MC34063E Series 40 V 1.5 A DC / DC Converter Control Circuits - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a MC34063ECD-TR?
Additional datasheets, footprints and schematics for MC34063ECD-TR are listed on our Part Details page. You can also find images and similar parts to MC34063ECD-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34063ECD-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34063ECD-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34063ECD-TR fall under?
The MC34063ECD-TR is listed under Power Management > DC-DC Switching Converters > Buck-Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to MC34063ECD-TR when available in the Buck-Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34063ECD-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MC34063ECD-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for MC34063ECD-TR have stock available?
Authorised distributors including Newark Electronics, RS, element14, Farnell and Avnet Silica have stock available or on a lead time for MC34063ECD-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34063ECD-TR often in real-time on the comparison pages.
What if I can't find stock of MC34063ECD-TR?
You can fill out our help required form which you can use to request a quote for MC34063ECD-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.