MC34063APE4 Semiconductors - ICs by Texas Instruments

IC DC/DC CONTROLLER 34063 DIP8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MC33063A and MC34063A devices are easy-touse ICs containing all the primary circuitry needed for building simple DC-DC converters. These devices primarily consist of an internal temperaturecompensated reference, a comparator, an oscillator, a PWM controller with active current limiting, a driver, and a high-current output switch. Thus, the devices require minimal external components to build converters in the boost, buck, and inverting topologies. The MC33063A device is characterized for operation from –40°C to 85°C, while the MC34063A device is characterized for operation from 0°C to 70°C.

No distributors results available

Specifications

Topology Buck Boost Inverting
Input Voltage Min 3V
Input Voltage Max 40V
No. of Outputs 1Outputs
DC / DC Converter IC Case DIP
No. of Pins 8Pins
Output Current 1.5A
Output Voltage Min 1.25V
Output Voltage Max 40V
Switching Frequency 100kHz
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 34063
Frequency 100kHz
IC Generic Number 34063
IC Temperature Range Commercial
Input Current 4mA
Logic Function Number 34063
Operating Temperature Min 0°C
Operating Temperature Range 0°C to +70°C
Output Current Max 750mA
Output Voltage 1.55V
Primary Input Voltage 40V
Supply Voltage Min 3V
Supply Voltage Range 3V to 40V
Termination Type Through Hole
Voltage Regulator Type Boost-Buck Regulator


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC34063APE4?

Additional datasheets, footprints and schematics for MC34063APE4 are listed on our Part Details page. You can also find images and similar parts to MC34063APE4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC34063APE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34063APE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC34063APE4 fall under?

The MC34063APE4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to MC34063APE4 when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC34063APE4 you can contact the distributor directly for product support, shipping queries etc.

Is the MC34063APE4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC34063APE4 have stock available?

There is no stock from authorised distributors for MC34063APE4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC34063APE4 often in real-time on the comparison pages.

What if I can't find stock of MC34063APE4?

You can fill out our help required form which you can use to request a quote for MC34063APE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay