Status: | Unknown |
---|---|
Series: | MC33063A |
RoHS: | Unknown |
Topology | Buck Boost Inverting |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 40V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | DIP |
No. of Pins | 8Pins |
Output Current | 1.5A |
Output Voltage Min | 1.25V |
Output Voltage Max | 40V |
Switching Frequency | 100kHz |
Operating Temperature Max | 70°C |
Product Range | MC33063A |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 34063 |
Frequency | 100kHz |
IC Generic Number | 34063 |
IC Temperature Range | Commercial |
Input Current | 4mA |
Logic Function Number | 34063 |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Output Voltage | 1.55V |
Primary Input Voltage | 40V |
Supply Voltage Min | 3V |
Supply Voltage Range | 3V to 40V |
Termination Type | Through Hole |
Voltage Regulator Type | Boost-Buck Regulator |
IC: PMIC | Transfer Multisort Elektronik |
Conv DC-DC Single-OUT Non-Inv/Inv/Step | RS |
Ic, Dc/Dc Controller, 34063, Dip8 | Newark Electronics |
IC, DC/DC CONTROLLER, 34063, DIP8 | element14 |
1.5-A boost, buck, inverting switching regulator, operation from 0°C to 70°C | Texas Instruments |
Where can I find additional details, specifications and documents for a MC34063AP?
Additional datasheets, footprints and schematics for MC34063AP are listed on our Part Details page. You can also find images and similar parts to MC34063AP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34063AP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34063AP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34063AP fall under?
The MC34063AP is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to MC34063AP when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34063AP you can contact the distributor directly for product support, shipping queries etc.
Is the MC34063AP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC34063AP have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MC34063AP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34063AP often in real-time on the comparison pages.
What if I can't find stock of MC34063AP?
You can fill out our help required form which you can use to request a quote for MC34063AP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.