Status: | Active |
---|---|
Series: | MC34063A |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
1,608
in stock
|
Buy Now | |
Future Electronics
from US$0.67
|
47,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.30
|
32,145
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
3,059
in stock
|
Buy Now | |
Distrelec
from US$0.76
|
2,495
in stock
|
Buy Now | |
Micros
from US$0.34
|
986
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
10
in stock
|
Buy Now | |
Avnet Silica
-
|
52,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
22,500
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
element14
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
from US$0.29
|
-
|
Buy Now | |
Farnell
from US$0.29
|
-
|
Buy Now |
Operation from 3.0 V to 40 V Input |
Low Standby Current |
Current Limiting |
Output Switch Current to 1.5 A |
Output Voltage Adjustable |
Frequency Operation to 100 kHz |
Precision 2% Reference |
4x4mm DFN package option |
MC34063A = 0 to +70degC |
MC33063A = -40 to +85degC |
MC33063AV / NCV33063A = -40 to +125degC |
Benefits |
---|
Wide input voltage range usable for many applications |
<100uA Collector Off-State Current |
Adjustable current limit provides improved protection |
Large 1.5A peak current capability provides up to ~1A of average current output |
External resistor divider for various output voltage options |
Optimize frequency for size or efficiency |
Accurate system level performance |
Exposed pad package allows for higher output current and improved thermal performance |
Applications |
---|
For Higher Switching Frequency See NCP3063 |
Fan Controller |
For DFN package see MC33063MNTXG |
Power Supply |
End Products |
---|
For Dedicated ENABLE Pin and Higher Switching Frequency See NCP3064 |
DC-DC Power Supply |
Cigarette Lighter Adapter (CLA) |
Description | MC34063A, TA= 0°C to +70°C |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Down Step-Up Step-Up/Step-Down |
Control Mode | Voltage Mode |
VCC Min (V) | 3 |
VCC Max (V) | 40 |
VO Typ (V) | 40 |
IO Typ (A) | 1.5 |
Efficiency (%) | 87.7 |
fSW Typ (kHz) | 100 |
Package Type | SOIC-8 |
MC34063A Series 40V 1.5A 100kHz Step-Up/Down/Inverting Switching Regulator-SOIC8 | Future Electronics |
Bu/Bo/Inv. Schaltr. Adj 1,5A 3-40Vi SO8 | Schukat Electronic |
IC: PMIC | Transfer Multisort Elektronik |
onsemi Switching Regulator, Step-Down / Step-Up / Inverting, 3 ... 40V, 1.25 ... 40V, 1.5A, SOIC | Distrelec |
Sw Regulator 1.5A Step-Up/Down/Inv SOIC8 | RS |
Step-Up/Down/Inverting Switching Regulator, 1.5A, Vin 3÷40V, 100kHz, 0÷70°C | Micros |
Dc/Dc Conv, 3A, 100Khz, Soic-8 | Newark Electronics |
DC/DC Switching Regulator, Adjustable, Buck, Boost, Inverting, Single Output, 1.25 V to 40 V, 100 KHz, 8 Pins, NSOIC | Avnet Silica |
DC/DC CONV, 3A, 100KHZ, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a MC34063ADR2G?
Additional datasheets, footprints and schematics for MC34063ADR2G are listed on our Part Details page. You can also find images and similar parts to MC34063ADR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34063ADR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34063ADR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34063ADR2G fall under?
The MC34063ADR2G is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to MC34063ADR2G when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34063ADR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC34063ADR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC34063ADR2G have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Transfer Multisort Elektronik, Distrelec and RS have stock available or on a lead time for MC34063ADR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34063ADR2G often in real-time on the comparison pages.
What if I can't find stock of MC34063ADR2G?
You can fill out our help required form which you can use to request a quote for MC34063ADR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.