Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
2,325
in stock
|
Buy Now | |
Texas Instruments
from US$0.18
|
415,154
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
3,651
in stock
|
Buy Now | |
Farnell
from US$0.25
|
3,651
in stock
|
Buy Now | |
element14
from US$0.27
|
3,345
in stock
|
Buy Now | |
Micros
from US$0.33
|
2,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
1,457
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
976
in stock
|
Buy Now |
Topology | Buck Boost Inverting |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 40V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 1.5A |
Output Voltage Min | 1.25V |
Output Voltage Max | 40V |
Switching Frequency | 100kHz |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
1.5-A boost, buck, inverting switching regulator, operation from 0°C to 70°C | Texas Instruments |
Dc/Dc Conv, Buck/Boost/Inv, 100Khz, Soic | Newark Electronics |
DC/DC CONV, BUCK/BOOST/INV, 100KHZ, SOIC | Farnell |
MC34063ADR, Conv DC-DC | RS |
Step-Up/Down/Inverting Switching Regulator, 1.5A, Vin 3÷40V, 100kHz, 0÷70°C | Micros |
IC: PMIC | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MC34063ADR?
Additional datasheets, footprints and schematics for MC34063ADR are listed on our Part Details page. You can also find images and similar parts to MC34063ADR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34063ADR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34063ADR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34063ADR fall under?
The MC34063ADR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to MC34063ADR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34063ADR you can contact the distributor directly for product support, shipping queries etc.
Is the MC34063ADR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC34063ADR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, Farnell, element14 and RS have stock available or on a lead time for MC34063ADR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34063ADR often in real-time on the comparison pages.
What if I can't find stock of MC34063ADR?
You can fill out our help required form which you can use to request a quote for MC34063ADR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.