Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | - |
---|---|
Output Voltage | 30V |
Output Current | 200mA |
Supply Voltage Min | 7V |
Supply Voltage Max | 40V |
Controller IC Case Style | SOIC |
No. of Pins | 14Pins |
Frequency | 200kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
MC34060ADG, PWM Voltage Mode Controller, 200 mA, 11.5 kHz, 14-Pin SOIC | ON Semiconductor MC34060ADG | RS Americas |
PWM CONTROLLER, 200KHZ, 40V, SOIC-14 | Farnell |
Pwm Contr, Voltage-Mode, 42V, Soic-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a MC34060ADG?
Additional datasheets, footprints and schematics for MC34060ADG are listed on our Part Details page. You can also find images and similar parts to MC34060ADG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34060ADG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34060ADG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34060ADG fall under?
The MC34060ADG is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to MC34060ADG when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34060ADG you can contact the distributor directly for product support, shipping queries etc.
Is the MC34060ADG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC34060ADG have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for MC34060ADG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34060ADG often in real-time on the comparison pages.
What if I can't find stock of MC34060ADG?
You can fill out our help required form which you can use to request a quote for MC34060ADG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.