Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.6V/µs |
Supply Voltage Range | ± 2.5V to ± 15V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.5V to ± 15V |
Amplifier Type | Low Distortion Operational |
Base Number | 3403 |
Gain Bandwidth | 1MHz |
IC Generic Number | 3403 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 12mV |
Logic Function Number | 3403 |
Op Amp Type | Low Power |
Operating Temperature Range | 0°C to +70°C |
Operational Amplifier Features | Low Distortion |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 30V |
Supply Voltage Min | 5V |
Where can I find additional details, specifications and documents for a MC3403NE4?
Additional datasheets, footprints and schematics for MC3403NE4 are listed on our Part Details page. You can also find images and similar parts to MC3403NE4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC3403NE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC3403NE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC3403NE4 fall under?
The MC3403NE4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MC3403NE4 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC3403NE4 you can contact the distributor directly for product support, shipping queries etc.
Is the MC3403NE4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC3403NE4 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MC3403NE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC3403NE4 often in real-time on the comparison pages.
What if I can't find stock of MC3403NE4?
You can fill out our help required form which you can use to request a quote for MC3403NE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.