Status: | Unknown |
---|---|
Series: | MC3403 |
RoHS: | Compliant |
Short Circuit Protected Outputs |
Class AB Output Stage for Minimal Crossover Distortion |
True Differential Input Stage |
Single Supply Operation: 3.0 V to 36 V |
Split Supply Operation: ± 1.5 V to ± 18 V |
Low Input Bias Currents: 500 nA Max |
Four Amplifiers Per Package |
Internally Compensated |
Similar Performance to Popular MC1741C |
Industry Standard Pinouts |
ESD Diodes Added for Increased Ruggedness |
Compliance | Pb-free Halide free |
---|
OP AMP, QUAD LOW POWER, SMD, 3403 | element14 |
Where can I find additional details, specifications and documents for a MC3403DG?
Additional datasheets, footprints and schematics for MC3403DG are listed on our Part Details page. You can also find images and similar parts to MC3403DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC3403DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC3403DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC3403DG fall under?
The MC3403DG is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to MC3403DG when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC3403DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC3403DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC3403DG have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MC3403DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC3403DG often in real-time on the comparison pages.
What if I can't find stock of MC3403DG?
You can fill out our help required form which you can use to request a quote for MC3403DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.