Status: | Active |
---|---|
Series: | MC33375 |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
3,718
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
3,718
in stock
|
Buy Now | |
element14
from US$0.29
|
3,718
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Quiescent Current (0.3 mA in OFF mode; 125 mA in ON mode) |
Low Input-to-Output Voltage Differential of 25 mV at IO = 10 mA, and 260 mV at IO = 300 mA |
Extremely Tight Line and Load Regulation |
Stable with Output Capacitance of only 0.33 mF for 2.5 V Output Voltage |
Internal Current and Thermal Limiting |
Logic Level ON/OFF Control |
Applications |
---|
Battery Powered Consumer Products |
Camcorders and Cameras |
End Products |
---|
HandHeld Instruments |
Camcorders and Cameras |
Description | MC33375, Vout: 1.8 V |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 1.8 |
IO Typ (A) | 0.3 |
VI Min (V) | 2.5 |
VI Max (V) | 12 |
VDO Typ (V) | 0.26 |
Iq Typ (mA) | 0.125 |
PSRR (dB) | 75 |
Noise (µVrms) | 46 |
Enable | Yes |
PowerGood | No |
Application | Industrial |
Package Type | SOT-223-4 / TO-261-4D |
LDO Regulator Pos 1.8V 0.3A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
Ldo, Fixed, 1.8V, 0.3A, Sot-223-4 Rohs Compliant: Yes |Onsemi MC33375ST-1.8T3G | Newark Electronics |
LDO, FIXED, 1.8V, 0.3A, SOT-223-4 | element14 |
MC33375 Series 300 mA 1.8 V Fixed Output LDO Voltage Regulator - SOT-223 | Future Electronics |
LDO Regulator 1.8V 1% 300mA SOT223 | ON Semiconductor MC33375ST-1.8T3G | RS Americas |
Where can I find additional details, specifications and documents for a MC33375ST-1.8T3G?
Additional datasheets, footprints and schematics for MC33375ST-1.8T3G are listed on our Part Details page. You can also find images and similar parts to MC33375ST-1.8T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33375ST-1.8T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33375ST-1.8T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33375ST-1.8T3G fall under?
The MC33375ST-1.8T3G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC33375ST-1.8T3G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33375ST-1.8T3G you can contact the distributor directly for product support, shipping queries etc.
Is the MC33375ST-1.8T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33375ST-1.8T3G have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MC33375ST-1.8T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33375ST-1.8T3G often in real-time on the comparison pages.
What if I can't find stock of MC33375ST-1.8T3G?
You can fill out our help required form which you can use to request a quote for MC33375ST-1.8T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.