Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage AC Min | - |
---|---|
Input Voltage AC Max | 240V |
AC / DC Converter Case Style | WSOIC |
No. of Pins | 16Pins |
Power Rating | - |
Topology | Flyback |
Operating Temperature Min | -25°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 33363 |
Frequency | 285kHz |
IC Generic Number | 33363 |
Input Voltage Max | 700V |
Logic Function Number | 33363 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -25°C to +125°C |
Output Current | 1A |
Output Voltage | 6.5V |
Output Voltage Max | 7.5V |
Power Supply IC Type | DC / DC Converter |
Primary Input Voltage | 40V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | High Voltage Fixed |
IC, SWITCHING REG HV, 33363, SOIC16 | Farnell |
Ic, Switching Reg Hv, 33363, Soic16 |Onsemi MC33363BDWG | Newark Electronics |
Where can I find additional details, specifications and documents for a MC33363BDWG?
Additional datasheets, footprints and schematics for MC33363BDWG are listed on our Part Details page. You can also find images and similar parts to MC33363BDWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33363BDWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33363BDWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33363BDWG fall under?
The MC33363BDWG is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to MC33363BDWG when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33363BDWG you can contact the distributor directly for product support, shipping queries etc.
Is the MC33363BDWG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC33363BDWG have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MC33363BDWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33363BDWG often in real-time on the comparison pages.
What if I can't find stock of MC33363BDWG?
You can fill out our help required form which you can use to request a quote for MC33363BDWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.