Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.78
|
No stock
|
Buy Now |
Input Voltage AC Min | 92V |
---|---|
Input Voltage AC Max | 276V |
AC / DC Converter Case Style | WSOIC |
No. of Pins | 16Pins |
Power Rating | - |
Topology | Flyback |
Operating Temperature Min | -25°C |
Operating Temperature Max | 150°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 33363 |
Input Voltage | 40V |
No. of Outputs | 1Outputs |
Operating Temperature Range | -25°C to +150°C |
Output Current | 10mA |
Output Voltage | 6.5V |
Supply Voltage Max | 40V |
Supply Voltage Min | 20V |
Supply Voltage Range | 20V to 40V |
AC/DC, REG, RECT 250VAC I/P, 16SOIC | Farnell |
Where can I find additional details, specifications and documents for a MC33363ADWG?
Additional datasheets, footprints and schematics for MC33363ADWG are listed on our Part Details page. You can also find images and similar parts to MC33363ADWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33363ADWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33363ADWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33363ADWG fall under?
The MC33363ADWG is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to MC33363ADWG when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33363ADWG you can contact the distributor directly for product support, shipping queries etc.
Is the MC33363ADWG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC33363ADWG have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MC33363ADWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33363ADWG often in real-time on the comparison pages.
What if I can't find stock of MC33363ADWG?
You can fill out our help required form which you can use to request a quote for MC33363ADWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.