Fixing Type | Clip |
---|---|
For Use With | Heat Sinks (MC33272 MC33274) |
External Length | 37.1mm |
External Width | 7.54mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Height - Imperial | 0.56" |
External Height - Metric | 14.25mm |
External Length - Imperial | 1.46" |
External Length - Metric | 37.1mm |
External Width - Imperial | 0.3" |
External Width - Metric | 7.54mm |
Where can I find additional details, specifications and documents for a MC33294?
Additional datasheets, footprints and schematics for MC33294 are listed on our Part Details page. You can also find images and similar parts to MC33294 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33294 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33294 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33294 fall under?
The MC33294 is listed under Cooling & Thermal Management > Heat Sinks > Heat Sink Hardware.
Can I view similar or alternative parts?
You can view similar parts to MC33294 when available in the Heat Sink Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33294 you can contact the distributor directly for product support, shipping queries etc.
Is the MC33294 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC33294 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MC33294.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33294 often in real-time on the comparison pages.
What if I can't find stock of MC33294?
You can fill out our help required form which you can use to request a quote for MC33294 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.