MC33293 Heat Sinks by Multicomp

CLIP 001

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.37

Distributor Stock
Logo for Farnell
Farnell
from US$0.37
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.52
-
Buy Now
Logo for element14
element14
from US$0.45
-
Buy Now

Specifications

Fixing Type Clip
For Use With Heat Sinks (MC33285 MC33286 MC33287 MC33288 MC33289 MC33290 MC33291 MC33292)
External Length 37.08mm
External Width 3.99mm
Product Range -
SVHC No SVHC (15-Jan-2019)
External Height - Imperial 0.29"
External Height - Metric 7.24mm
External Length - Imperial 0.16"
External Length - Metric 3.99mm
External Width - Imperial 1.46"
External Width - Metric 37.08mm

Alternative Descriptions

Clip | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC33293?

Additional datasheets, footprints and schematics for MC33293 are listed on our Part Details page. You can also find images and similar parts to MC33293 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC33293 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33293 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC33293 fall under?

The MC33293 is listed under Cooling & Thermal Management > Heat Sinks > Heat Sink Hardware.

Can I view similar or alternative parts?

You can view similar parts to MC33293 when available in the Heat Sink Hardware range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC33293 you can contact the distributor directly for product support, shipping queries etc.

Is the MC33293 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC33293 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC33293.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC33293 often in real-time on the comparison pages.

What if I can't find stock of MC33293?

You can fill out our help required form which you can use to request a quote for MC33293 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay