MC33275ST-3.0T3G Linear Regulators (LDO) by ON Semiconductor

LDO Regulator, 300 mA, High PSRR

Status: Unknown
Series: MC33275
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MC33275 series are micropower low dropout (LDO) linear voltage regulators available in a wide variety of output voltages as well as packages, DPAK, SOT-223, and SOP-8 surface mount packages. These devices feature a very low quiescent current and are capable of supplying output currents up to 300 mA. Internal current and thermal limiting protection are provided by the presence of a short circuit at the output and an internal thermal shutdown circuit. The MC33275 is available as a MC33375 which includes an On/Off control. Due to the low input-to-output voltage differential and bias current specifications, these devices are ideally suited for battery powered computer, consumer, and industrial equipment where an extension of useful battery life is desirable.

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Farnell
Farnell
from US$0.24
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.44
-
Buy Now
Logo for element14
element14
from US$0.42
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Low Quiescent Current (125 mA)
Low Input-to-Output Voltage Differential of 25 mV at IO = 10mA, and 260 mV at IO = 300 mA
Extremely Tight Line and Load Regulation
Stable with Output Capacitance of only 0.33 mF for 2.5 V Output Voltage
Internal Current and Thermal Limiting
Applications
Battery Powered Consumer Products
Camcorders and Cameras
End Products
HandHeld Instruments

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

MC33275ST-3.0T3G, ANA 0.3A 3V LDO VREG | ON Semiconductor MC33275ST-3.0T3G | RS Americas
LDO, FIXED, 3V, 0.3A, SOT-223-4 | element14
Ic, Ldo Volt Reg, 3V, 0.3A, Sot-223-4 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC33275ST-3.0T3G?

Additional datasheets, footprints and schematics for MC33275ST-3.0T3G are listed on our Part Details page. You can also find images and similar parts to MC33275ST-3.0T3G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC33275ST-3.0T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33275ST-3.0T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC33275ST-3.0T3G fall under?

The MC33275ST-3.0T3G is listed under Power Management > Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to MC33275ST-3.0T3G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC33275ST-3.0T3G you can contact the distributor directly for product support, shipping queries etc.

Is the MC33275ST-3.0T3G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC33275ST-3.0T3G have stock available?

Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for MC33275ST-3.0T3G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC33275ST-3.0T3G often in real-time on the comparison pages.

What if I can't find stock of MC33275ST-3.0T3G?

You can fill out our help required form which you can use to request a quote for MC33275ST-3.0T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay