MC33274ADG Amplifiers & Comparators by ON Semiconductor

Operational Amplifiers, Single Supply, High Slew Rate, Low Input Offset Voltage, Quad

Status: Unknown
Series: MC33274A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MC33272/74 series of monolithic op-amps are quality fabricated with innovative Bipolar design concepts. This dual and quad operational amplifier series incorporates Bipolar inputs along with a patented Zip-R-Trim element for input offset voltage reduction. The MC33272/74 series of op-amps exhibits low input offset voltage and high gain bandwidth product. Dual-doublet frequency compensation is used to increase the slew rate while maintaining low input noise characteristics. Its all NPN output stage exhibits no deadband crossover distortion, large output voltage swing, and an excellent phase and gain margin. It also provides a low open loop high frequency output impedance with symmetrical source and sink AC frequency performance.

Where to Buy

Prices starting from US$0.83

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$0.83
-
Buy Now
Logo for element14
element14
from US$0.86
-
Buy Now
Logo for Farnell
Farnell
from US$1.68
-
Buy Now

Features

Input Offset Voltage Trimmed to 100 µV (Typ)
Low Input Bias Current: 300 nA
Low Input Offset Current: 3.0 nA
High Input Resistance: 16 MΩ
Low Noise: 18 nV/ (sq. root Hz) @ 1.0 kHz
High Gain Bandwidth Product: 24 MHz @ 100 kHz
High Slew Rate: 10 V/µs
Power Bandwidth: 160 kHz
Excellent Frequency Stability
Unity Gain Stable: w/Capacitance Loads to 500 pF
Large Output Voltage Swing: +14.1 V/ -14.6 V
Low Total Harmonic Distortion: 0.003%
Power Supply Drain Current: 2.15 mA per Amplifier
Single or Split Supply Operation: +3.0 V to +36 V or +/-1.5 V to +/-18 V
ESD Diodes Provide Added Protection to the Inputs

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

Op Amp, Quad High Slew Rate, 33274 |Onsemi MC33274ADG | Newark Electronics
OP AMP, QUAD HIGH SLEW RATE, 33274 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC33274ADG?

Additional datasheets, footprints and schematics for MC33274ADG are listed on our Part Details page. You can also find images and similar parts to MC33274ADG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC33274ADG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33274ADG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC33274ADG fall under?

The MC33274ADG is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).

Can I view similar or alternative parts?

You can view similar parts to MC33274ADG when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC33274ADG you can contact the distributor directly for product support, shipping queries etc.

Is the MC33274ADG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC33274ADG have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC33274ADG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC33274ADG often in real-time on the comparison pages.

What if I can't find stock of MC33274ADG?

You can fill out our help required form which you can use to request a quote for MC33274ADG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay