Status: | Unknown |
---|---|
Series: | MC33272A |
RoHS: | Compliant |
Input Offset Voltage Trimmed to 100 µV (Typ) |
Low Input Bias Current: 300 nA |
Low Input Offset Current: 3.0 nA |
High Input Resistance: 16 MΩ |
Low Noise: 18 nV/ (sq. root Hz) @ 1.0 kHz |
High Gain Bandwidth Product: 24 MHz @ 100 kHz |
High Slew Rate: 10 V/µs |
Power Bandwidth: 160 kHz |
Excellent Frequency Stability |
Unity Gain Stable: w/Capacitance Loads to 500 pF |
Large Output Voltage Swing: +14.1 V/ -14.6 V |
Low Total Harmonic Distortion: 0.003% |
Power Supply Drain Current: 2.15 mA per Amplifier |
Single or Split Supply Operation: +3.0 V to +36 V or +/-1.5 V to +/-18 V |
ESD Diodes Provide Added Protection to the Inputs |
Compliance | Pb-free Halide free |
---|
OP AMP, DUAL SINGLE SUPPLY, 33272 | element14 |
Where can I find additional details, specifications and documents for a MC33272APG?
Additional datasheets, footprints and schematics for MC33272APG are listed on our Part Details page. You can also find images and similar parts to MC33272APG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33272APG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33272APG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33272APG fall under?
The MC33272APG is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to MC33272APG when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33272APG you can contact the distributor directly for product support, shipping queries etc.
Is the MC33272APG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33272APG have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MC33272APG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33272APG often in real-time on the comparison pages.
What if I can't find stock of MC33272APG?
You can fill out our help required form which you can use to request a quote for MC33272APG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.