Status: | Active |
---|---|
Series: | MC33272A |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.79
|
26
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
285,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
25,000
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
25,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
1,083
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
RS Americas
from US$0.64
|
-
|
Buy Now | |
element14
from US$0.42
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now | |
Farnell
from US$0.81
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Input Offset Voltage Trimmed to 100 µV (Typ) |
Low Input Bias Current: 300 nA |
Low Input Offset Current: 3.0 nA |
High Input Resistance: 16 MΩ |
Low Noise: 18 nV/ (sq. root Hz) @ 1.0 kHz |
High Gain Bandwidth Product: 24 MHz @ 100 kHz |
High Slew Rate: 10 V/µs |
Power Bandwidth: 160 kHz |
Excellent Frequency Stability |
Unity Gain Stable: w/Capacitance Loads to 500 pF |
Large Output Voltage Swing: +14.1 V/ -14.6 V |
Low Total Harmonic Distortion: 0.003% |
Power Supply Drain Current: 2.15 mA per Amplifier |
Single or Split Supply Operation: +3.0 V to +36 V or +/-1.5 V to +/-18 V |
ESD Diodes Provide Added Protection to the Inputs |
Description | MC33272A |
---|---|
Compliance | Pb-free Halide free |
Rail to Rail | No |
Channels | 2 |
VS Min (V) | 3 |
VS Max (V) | 36 |
Iq Typ (mA) | 2.15 |
VOS Max (mV) | 1 |
GBW Typ (MHz) | 24 |
SR Typ (V/µs) | 10 |
IO Typ (mA) | 37 |
ΔVOS/ΔT (μV/C) | 2 |
eN (nV/√Hz) | 18 |
Ibias Typ (pA) | 300000 |
CMRR Typ (dB) | 100 |
Architecture | Bipolar |
Temperature Range (°C) | -40 to 85 |
Package Type | SOIC-8 |
MC Series 36 V 24 MHz General Purpose SMT Operational Amplifier - SOIC-8 | Future Electronics |
Ana Hi-Spd/S.s. Dual O.a. Rohs Compliant: Yes |Onsemi MC33272ADR2G | Newark Electronics |
OP Amp Dual GP ±18V/36V 8-Pin SOIC N T/R | Avnet America |
Op Amplifier Dual High Slew Rate SOIC8 | RS |
OP Amp Dual GP �18V/36V 8-Pin SOIC N T/R | Avnet Silica |
MC33272ADR2G, Dual Op Amp, 24MHz Push-Pull, 3 - 36 V, 8-Pin SOIC | ON Semiconductor MC33272ADR2G | RS Americas |
OP AMP, 24MHZ, 10V/US, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a MC33272ADR2G?
Additional datasheets, footprints and schematics for MC33272ADR2G are listed on our Part Details page. You can also find images and similar parts to MC33272ADR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33272ADR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33272ADR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33272ADR2G fall under?
The MC33272ADR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to MC33272ADR2G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33272ADR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC33272ADR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33272ADR2G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Chip One Stop and RS have stock available or on a lead time for MC33272ADR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33272ADR2G often in real-time on the comparison pages.
What if I can't find stock of MC33272ADR2G?
You can fill out our help required form which you can use to request a quote for MC33272ADR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.