Status: | Unknown |
---|---|
Series: | MC33269 |
RoHS: | Compliant |
3.3 V, 5.0 V, 12 V and Adjustable Versions 2.85 V version available as MC34268. |
Space Saving DPAK, SOP-8 and SOT-223 Power Packages |
1.0 V Dropout |
Output Current in Excess of 800 mA |
Thermal Protection |
Short Circuit Protection |
Output Trimmed to 1.0% Tolerance |
Pb-Free Packages are Available |
Compliance | Pb-free Halide free |
---|
Ldo, Fixed, 5V, 0.8A, To-220Ab-3 |Onsemi MC33269T-5.0G | Newark Electronics |
LDO, FIXED, 5V, 0.8A, TO-220AB-3 | element14 |
Where can I find additional details, specifications and documents for a MC33269T-5.0G?
Additional datasheets, footprints and schematics for MC33269T-5.0G are listed on our Part Details page. You can also find images and similar parts to MC33269T-5.0G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33269T-5.0G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33269T-5.0G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33269T-5.0G fall under?
The MC33269T-5.0G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC33269T-5.0G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33269T-5.0G you can contact the distributor directly for product support, shipping queries etc.
Is the MC33269T-5.0G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33269T-5.0G have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC33269T-5.0G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33269T-5.0G often in real-time on the comparison pages.
What if I can't find stock of MC33269T-5.0G?
You can fill out our help required form which you can use to request a quote for MC33269T-5.0G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.