Status: | Active |
---|---|
Series: | MC33269 |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
3,960
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
4,348
in stock
|
Buy Now | |
element14
from US$0.30
|
4,348
in stock
|
Buy Now | |
Farnell
from US$0.29
|
4,348
in stock
|
Buy Now | |
Future Electronics
from US$0.31
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.75
|
-
|
Buy Now | |
Avnet Asia
from US$0.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
3.3 V, 5.0 V, 12 V and Adjustable Versions 2.85 V version available as MC34268. |
Space Saving DPAK, SOP-8 and SOT-223 Power Packages |
1.0 V Dropout |
Output Current in Excess of 800 mA |
Thermal Protection |
Short Circuit Protection |
Output Trimmed to 1.0% Tolerance |
Pb-Free Packages are Available |
Description | MC33269, Vout: 3.3 V |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 3.3 |
IO Typ (A) | 0.8 |
VI Min (V) | 2.5 |
VI Max (V) | 20 |
VDO Typ (V) | 1.1 |
Iq Typ (mA) | 5.5 |
PSRR (dB) | 55 |
Noise (µVrms) | - |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | SOT-223-4 / TO-261-4D |
Ic, Voltage Regulator | Newark Electronics |
IC, VOLTAGE REGULATOR | element14 |
MC33269ST-3.3T3G, ANA 800MA 3.3V LDO | RS |
MC33269 Series 800 mA ADJ Output Surface Mount LDO Voltage Regulator - SOT-223 | Future Electronics |
LDO Regulator Pos 3.3V 0.8A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
Voltage Regulators, LDO, 3.3V ADJ 800mA | ON Semiconductor MC33269ST-3.3T3G | RS Americas |
Where can I find additional details, specifications and documents for a MC33269ST-3.3T3G?
Additional datasheets, footprints and schematics for MC33269ST-3.3T3G are listed on our Part Details page. You can also find images and similar parts to MC33269ST-3.3T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33269ST-3.3T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33269ST-3.3T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33269ST-3.3T3G fall under?
The MC33269ST-3.3T3G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC33269ST-3.3T3G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33269ST-3.3T3G you can contact the distributor directly for product support, shipping queries etc.
Is the MC33269ST-3.3T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33269ST-3.3T3G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for MC33269ST-3.3T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33269ST-3.3T3G often in real-time on the comparison pages.
What if I can't find stock of MC33269ST-3.3T3G?
You can fill out our help required form which you can use to request a quote for MC33269ST-3.3T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.