MC33269DTG Linear Regulators (LDO) by ON Semiconductor

LDO Regulator, 800 mA

Status: Unknown
Series: MC33269
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MC33269 series are low dropout, medium current, fixed and adjustable, positive linear voltage regulators specifically designed for use in low input voltage applications. These LDOs offer the circuit designer an economical solution for precision voltage regulation, while keeping power losses to a minimum.

Where to Buy

Prices starting from US$0.31

Distributor Stock
Logo for Farnell
Farnell
from US$0.63
No stock
Buy Now
Logo for element14
element14
from US$0.31
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

3.3 V, 5.0 V, 12 V and Adjustable Versions 2.85 V version available as MC34268.
Space Saving DPAK, SOP-8 and SOT-223 Power Packages
1.0 V Dropout
Output Current in Excess of 800 mA
Thermal Protection
Short Circuit Protection
Output Trimmed to 1.0% Tolerance
Pb-Free Packages are Available

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

IC, LINEAR VOLTAGE REGULATOR | element14
Adjustable Ldo Voltage Regulator, 0.8A, D-Pak-3 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC33269DTG?

Additional datasheets, footprints and schematics for MC33269DTG are listed on our Part Details page. You can also find images and similar parts to MC33269DTG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC33269DTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33269DTG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC33269DTG fall under?

The MC33269DTG is listed under Power Management > Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to MC33269DTG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC33269DTG you can contact the distributor directly for product support, shipping queries etc.

Is the MC33269DTG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC33269DTG have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC33269DTG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC33269DTG often in real-time on the comparison pages.

What if I can't find stock of MC33269DTG?

You can fill out our help required form which you can use to request a quote for MC33269DTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay