Status: | Active |
---|---|
Series: | MC33269 |
RoHS: | Compliant |
Prices starting from US$0.22
3.3 V, 5.0 V, 12 V and Adjustable Versions 2.85 V version available as MC34268. |
Space Saving DPAK, SOP-8 and SOT-223 Power Packages |
1.0 V Dropout |
Output Current in Excess of 800 mA |
Thermal Protection |
Short Circuit Protection |
Output Trimmed to 1.0% Tolerance |
Pb-Free Packages are Available |
Description | MC33269, Vout: Adjustable 1.35-10 V |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 0.8 |
VI Min (V) | 2.5 |
VI Max (V) | 20 |
VDO Typ (V) | 1.1 |
Iq Typ (mA) | 5.5 |
PSRR (dB) | 55 |
Noise (µVrms) | - |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | SOIC-8 |
Ldo, Adj O/P, 0.8A, Soic-8 | Newark Electronics |
LDO, ADJ O/P, 0.8A, SOIC-8 | element14 |
MC33269 Series 800 mA Adjustable Output LDO Voltage Regulator - SOIC-8 | Future Electronics |
LDO Regulator Pos 0.8A 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a MC33269DR2G?
Additional datasheets, footprints and schematics for MC33269DR2G are listed on our Part Details page. You can also find images and similar parts to MC33269DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33269DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33269DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33269DR2G fall under?
The MC33269DR2G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC33269DR2G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33269DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC33269DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33269DR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MC33269DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33269DR2G often in real-time on the comparison pages.
What if I can't find stock of MC33269DR2G?
You can fill out our help required form which you can use to request a quote for MC33269DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.