Status: | Active |
---|---|
Series: | MC33269 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
No stock
|
Buy Now | |
Future Electronics
from US$0.24
|
5,000
in stock
|
Buy Now | |
Farnell
from US$0.26
|
3,292
in stock
|
Buy Now | |
element14
from US$0.26
|
755
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
210
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
Avnet Asia
from US$0.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
3.3 V, 5.0 V, 12 V and Adjustable Versions 2.85 V version available as MC34268. |
Space Saving DPAK, SOP-8 and SOT-223 Power Packages |
1.0 V Dropout |
Output Current in Excess of 800 mA |
Thermal Protection |
Short Circuit Protection |
Output Trimmed to 1.0% Tolerance |
Pb-Free Packages are Available |
Description | MC33269, Vout: 3.3 V |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 3.3 |
IO Typ (A) | 0.8 |
VI Min (V) | 2.5 |
VI Max (V) | 20 |
VDO Typ (V) | 1.1 |
Iq Typ (mA) | 5.5 |
PSRR (dB) | 55 |
Noise (µVrms) | - |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | SOIC-8 |
MC33269 Series 800 mA 3.3 V Fixed Output SMT LDO Regulator - SOIC-8 | Future Electronics |
LDO VOLTAGE REGULATORS | Farnell |
LDO, FIXED, 0.8A, 3.3V, SOIC-8 | element14 |
Ldo, Fixed, 0.8A, 3.3V, Soic-8 | Newark Electronics |
LDO Regulator 3.3V 1% 800mA SOIC8 | RS |
LDO Regulator Pos 3.3V 0.8A 8-Pin SOIC N T/R | Avnet America |
MC33269DR2-3.3G,4 LDOVoltage Regulator,800mA,3.3V 1%,Maximum of 20Vin,8-Pin SOIC | ON Semiconductor MC33269DR2-3.3G | RS Americas |
Where can I find additional details, specifications and documents for a MC33269DR2-3.3G?
Additional datasheets, footprints and schematics for MC33269DR2-3.3G are listed on our Part Details page. You can also find images and similar parts to MC33269DR2-3.3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33269DR2-3.3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33269DR2-3.3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33269DR2-3.3G fall under?
The MC33269DR2-3.3G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC33269DR2-3.3G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33269DR2-3.3G you can contact the distributor directly for product support, shipping queries etc.
Is the MC33269DR2-3.3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33269DR2-3.3G have stock available?
Authorised distributors including Future Electronics, Farnell, element14, Newark Electronics and RS have stock available or on a lead time for MC33269DR2-3.3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33269DR2-3.3G often in real-time on the comparison pages.
What if I can't find stock of MC33269DR2-3.3G?
You can fill out our help required form which you can use to request a quote for MC33269DR2-3.3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.