Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermal Resistance | 3.9°C/W |
---|---|
Packages Cooled | TO-218 TO-220 |
External Width - Metric | 41.6mm |
External Height - Metric | 38.1mm |
External Length - Metric | 25mm |
External Diameter - Metric | - |
Heat Sink Material | - |
External Width - Imperial | 1.64" |
External Height - Imperial | 1.5" |
External Length - Imperial | 0.98" |
External Diameter - Imperial | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Heat Sink | Newark Electronics |
Where can I find additional details, specifications and documents for a MC33265?
Additional datasheets, footprints and schematics for MC33265 are listed on our Part Details page. You can also find images and similar parts to MC33265 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33265 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33265 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33265 fall under?
The MC33265 is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Natural Convection Heatsinks.
Can I view similar or alternative parts?
You can view similar parts to MC33265 when available in the Natural Convection Heatsinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33265 you can contact the distributor directly for product support, shipping queries etc.
Is the MC33265 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC33265 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MC33265.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33265 often in real-time on the comparison pages.
What if I can't find stock of MC33265?
You can fill out our help required form which you can use to request a quote for MC33265 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.