Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
4,489
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
4,491
in stock
|
Buy Now | |
element14
from US$0.48
|
4,491
in stock
|
Buy Now | |
Future Electronics
from US$0.45
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
Avnet Asia
from US$0.47
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
UVLO | 13V |
---|---|
Supply Voltage Min | 12V |
Supply Voltage Max | 28V |
Startup Current | 250µA |
Operating Supply Current | 6.5mA |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Duty Cycle (%) | - |
Frequency | 50kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Pfc Controller, 12-28V, Soic-8 | Newark Electronics |
PFC CONTROLLER, 12-28V, SOIC-8 | element14 |
MC3326 Series 36 V 20 mA Compact Power Factor Controller - SOIC-8 | Future Electronics |
Power Factor Correction CONTRLR 0.25mA 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a MC33262DR2G?
Additional datasheets, footprints and schematics for MC33262DR2G are listed on our Part Details page. You can also find images and similar parts to MC33262DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33262DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33262DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33262DR2G fall under?
The MC33262DR2G is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to MC33262DR2G when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33262DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC33262DR2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC33262DR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MC33262DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33262DR2G often in real-time on the comparison pages.
What if I can't find stock of MC33262DR2G?
You can fill out our help required form which you can use to request a quote for MC33262DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.