Status: | Active |
---|---|
Series: | MC33204 |
RoHS: | Compliant |
Prices starting from US$0.43
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.46 |
No stock
|
Buy Now | |
Chip One Stop | US$0.69 |
1
|
Buy Now | |
EBV Elektronik | - |
22,500
|
Buy Now | |
Newark Electronics | US$0.68 |
-
|
Buy Now | |
Future Electronics | US$0.46 |
-
|
Buy Now | |
Avnet America | US$0.43 |
-
|
Buy Now | |
RS Americas | US$0.97 |
-
|
Buy Now | |
element14 | US$0.46 |
-
|
Buy Now | |
Avnet Asia | US$0.45 |
-
|
Buy Now | |
Farnell | US$0.45 |
-
|
Buy Now |
Low Voltage, Single Supply Operation (+1.8 V and Ground to +12 V and Ground) |
Input Voltage Range Includes both Supply Rails |
Output Voltage Swings within 50 mV of both Rails |
No Phase Reversal on the Output for Over-driven Input Signals |
High Output Current (ISC = 80 mA, Typ) |
Low Supply Current (ID = 0.9 mA, Typ) |
600 Ω Output Drive Capability |
Extended Operating Temperature Ranges (-40° to +105°C and -55° to +125°C) |
Typical Gain Bandwidth Product = 2.2 MHz |
Description | MC33204, Quad; TA= -40 ° to +105°C |
---|---|
Compliance | Pb-free Halide free |
Rail to Rail | Input/Output |
Channels | 4 |
VS Min (V) | 1.8 |
VS Max (V) | 12 |
Iq Typ (mA) | 0.9 |
VOS Max (mV) | 6 |
GBW Typ (MHz) | 2.2 |
SR Typ (V/µs) | 1 |
IO Typ (mA) | 80 |
ΔVOS/ΔT (μV/C) | 2 |
eN (nV/√Hz) | 20 |
Ibias Typ (pA) | 80000 |
CMRR Typ (dB) | 90 |
Architecture | Bipolar |
Temperature Range (°C) | -40 to 85 |
Package Type | TSSOP-14 |
OP Amp Quad GP R-R I/O �6V/12V 14-Pin TSSOP T/R | EBV Elektronik |
Quad Op Amp RRIO Low Voltage 12V TSSOP14 | RS |
No. Of Amplifiers:4 Amplifier | Newark Electronics |
MC Series 1 V/us 12 V Low Voltage Rail-to-Rail Operational Amplifier - TSSOP-14 | Future Electronics |
OP Amp Quad GP R-R I/O ±6V/12V 14-Pin TSSOP T/R | Avnet America |
Quad Op Amp RRIO Low Voltage 12V TSSOP14 | ON Semiconductor MC33204DTBR2G | RS Americas |
OPAMP, 2.2MHZ, 1V/US, 0.01V, TSSOP14 | element14 |
Where can I find additional details, specifications and documents for a MC33204DTBR2G?
Additional datasheets, footprints and schematics for MC33204DTBR2G are listed on our Part Details page. You can also find images and similar parts to MC33204DTBR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33204DTBR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33204DTBR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33204DTBR2G fall under?
The MC33204DTBR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to MC33204DTBR2G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33204DTBR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC33204DTBR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33204DTBR2G have stock available?
Authorised distributors including Chip One Stop, EBV Elektronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for MC33204DTBR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33204DTBR2G often in real-time on the comparison pages.
What if I can't find stock of MC33204DTBR2G?
You can fill out our help required form which you can use to request a quote for MC33204DTBR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.