MC33202PG Amplifiers & Comparators by ON Semiconductor

Operational Amplifier, Rail to Rail I/O, High Output Drive

Status: Unknown
Series: MC33202
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MC33201/2/4 family of op-amps provides rail-to-rail operation on both the input and output. The inputs can be driven as high as 200mV beyond the supply rails without phase reversal on the outputs, and the output can swing within 50 mV of each rail. This rail-to-rail operation enables the user to make full use of the supply voltage range available. It is designed to work at very low supply voltages ( +/- 0.9 V) yet can operate with a supply of up to +12V and ground. Output current boosting techniques provide a high output current capability while keeping the drain current of the amplifier to a minimum. Also, the combination of low noise and distortion with a high slew rate and drive capability make this an ideal amplifier for audio applications.

Where to Buy

Prices starting from US$0.41

Distributor Stock
Logo for Farnell
Farnell
from US$0.62
No stock
Buy Now
Logo for element14
element14
from US$0.41
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Low Voltage, Single Supply Operation (+1.8 V and Ground to +12 V and Ground)
Input Voltage Range Includes both Supply Rails
Output Voltage Swings within 50 mV of both Rails
No Phase Reversal on the Output for Over-driven Input Signals
High Output Current (ISC = 80 mA, Typ)
Low Supply Current (ID = 0.9 mA, Typ)
600 W Output Drive Capability
Extended Operating Temperature Ranges (-40° to +105°C and -55° to +125°C)
Typical Gain Bandwidth Product = 2.2 MHz

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

IC, OP AMP, DUAL RRI/O, 33202, DIP8 | element14
Op Amp, 2.2Mhz, 1V/Us, Dip-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC33202PG?

Additional datasheets, footprints and schematics for MC33202PG are listed on our Part Details page. You can also find images and similar parts to MC33202PG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC33202PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33202PG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC33202PG fall under?

The MC33202PG is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).

Can I view similar or alternative parts?

You can view similar parts to MC33202PG when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC33202PG you can contact the distributor directly for product support, shipping queries etc.

Is the MC33202PG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC33202PG have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC33202PG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC33202PG often in real-time on the comparison pages.

What if I can't find stock of MC33202PG?

You can fill out our help required form which you can use to request a quote for MC33202PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay