Status: | Unknown |
---|---|
Series: | MC33201 |
RoHS: | Compliant |
Low Voltage, Single Supply Operation (+1.8 V and Ground to +12 V and Ground) |
Input Voltage Range Includes both Supply Rails |
Output Voltage Swings within 50 mV of both Rails |
No Phase Reversal on the Output for Over-driven Input Signals |
High Output Current (ISC = 80 mA, Typ) |
Low Supply Current (ID = 0.9 mA, Typ) |
600 W Output Drive Capability |
Extended Operating Temperature Ranges (-40° to +105°C and -55° to +125°C) |
Typical Gain Bandwidth Product = 2.2 MHz |
Compliance | Pb-free Halide free |
---|
OP AMP, SINGLE SUPPLY, 33201, DIP8 | element14 |
Where can I find additional details, specifications and documents for a MC33201PG?
Additional datasheets, footprints and schematics for MC33201PG are listed on our Part Details page. You can also find images and similar parts to MC33201PG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33201PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33201PG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33201PG fall under?
The MC33201PG is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to MC33201PG when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33201PG you can contact the distributor directly for product support, shipping queries etc.
Is the MC33201PG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33201PG have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MC33201PG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33201PG often in real-time on the comparison pages.
What if I can't find stock of MC33201PG?
You can fill out our help required form which you can use to request a quote for MC33201PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.