Status: | Unknown |
---|---|
Series: | MC33 Series |
RoHS: | Unknown |
Thermistor Mounting | SMD |
---|---|
Product Range | MC33 Series |
Holding Current | 750mA |
Tripping Current | 1.5A |
Voltage Rating | 16VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Carrying Current Max | 40A |
Current Max | 40A |
External Depth | 3.24mm |
External Length / Height | 0.5mm |
External Width | 4.55mm |
Holding Current Max Ih | 0.75A |
Initial Resistance Max | 0.45ohm |
Operating Voltage | 16VDC |
Operating Voltage Max | 16VDC |
PTC Fuse Case Style | SMD |
Termination Type | Surface Mount Device |
Trip Time | 0.2s |
Voltage | 16V |
FUSE, PTC RESET, SMD, 16V, 750MA | Farnell |
Status: | Unknown |
---|---|
Series: | MC33 Series |
RoHS: | Compliant |
PPTC Case Style | 1812 (4532 Metric) |
---|---|
Product Range | MC33 Series |
Voltage Rating | 16VDC |
Holding Current | 750mA |
Tripping Current | 1.5A |
Time to Trip | 0.02s |
Current Rating Max | 40A |
External Depth | 0.65mm |
RoHS Compliant | Yes |
Fuse, Ptc Reset, 16V, 750Ma, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a MC33193?
Additional datasheets, footprints and schematics for MC33193 are listed on our Part Details page. You can also find images and similar parts to MC33193 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33193 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33193 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33193 fall under?
The MC33193 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC33193 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33193 you can contact the distributor directly for product support, shipping queries etc.
Is the MC33193 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC33193 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MC33193.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33193 often in real-time on the comparison pages.
What if I can't find stock of MC33193?
You can fill out our help required form which you can use to request a quote for MC33193 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.