Status: | Unknown |
---|---|
Series: | MC33179 |
RoHS: | Compliant |
600 W Output Drive Capability |
Large Output Voltage Swing |
Low Offset Voltage: 0.15 mV (Mean) |
Low T.C. of Input Offset Voltage: 2.0 ?V/°C |
Low Total Harmonic Distortion: 0.0024% (@ 1.0 kHz w/600 W Load) |
High Gain Bandwidth: 5.0 MHz |
High Slew Rate: 2.0 V/µs |
Dual Supply Operation: +/-2.0 V to +/-18 V |
ESD Clamps on the Inputs Increase Ruggedness without Affecting Device Performance |
Applications |
---|
Provides quality audio and data signal processing for applications. |
Compliance | Pb-free Halide free |
---|
IC, OP-AMP, QUAD, 14SOIC | element14 |
Where can I find additional details, specifications and documents for a MC33179DG?
Additional datasheets, footprints and schematics for MC33179DG are listed on our Part Details page. You can also find images and similar parts to MC33179DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33179DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33179DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33179DG fall under?
The MC33179DG is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to MC33179DG when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33179DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC33179DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33179DG have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MC33179DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33179DG often in real-time on the comparison pages.
What if I can't find stock of MC33179DG?
You can fill out our help required form which you can use to request a quote for MC33179DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.