Status: | Active |
---|---|
Series: | MC33178 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
2,335
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
2,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.20
|
2,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
1,884
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
1,642
in stock
|
Buy Now | |
Distrelec
from US$1.66
|
1,330
in stock
|
Buy Now | |
element14
from US$0.26
|
441
in stock
|
Buy Now | |
Farnell
from US$0.26
|
441
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
RS Americas
from US$0.61
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
600 W Output Drive Capability |
Large Output Voltage Swing |
Low Offset Voltage: 0.15 mV (Mean) |
Low T.C. of Input Offset Voltage: 2.0 ?V/°C |
Low Total Harmonic Distortion: 0.0024% (@ 1.0 kHz w/600 W Load) |
High Gain Bandwidth: 5.0 MHz |
High Slew Rate: 2.0 V/µs |
Dual Supply Operation: +/-2.0 V to +/-18 V |
ESD Clamps on the Inputs Increase Ruggedness without Affecting Device Performance |
Applications |
---|
Provides quality audio and data signal processing for applications. |
Description | MC33178 |
---|---|
Compliance | Pb-free Halide free |
Rail to Rail | No |
Channels | 2 |
VS Min (V) | 4 |
VS Max (V) | 36 |
Iq Typ (mA) | 0.425 0.9 |
VOS Max (mV) | 3 |
GBW Typ (MHz) | 5 |
SR Typ (V/µs) | 2 |
IO Typ (mA) | 80 |
ΔVOS/ΔT (μV/C) | 2 |
eN (nV/√Hz) | 7.5 |
Ibias Typ (pA) | 100000 |
CMRR Typ (dB) | 110 |
Architecture | Bipolar |
Temperature Range (°C) | -40 to 85 |
Package Type | SOIC-8 |
MC33178 Series 36 V 5 MHz General Purpose SMT Operational Amplifier - SOIC-8 | Future Electronics |
Op Amp, Dual, 5Mhz, 2V/Us, Soic-8 | Newark Electronics |
OP Amp Dual GP ±18V 8-Pin SOIC N T/R | Avnet America |
Op Amplifier Dual Low Power/Noise SOIC8 | RS |
N-JFET 35V >5mA 0,625W TO92 | Schukat Electronic |
IC: operational amplifier | Transfer Multisort Elektronik |
onsemi Operational Amplifier 36V 80mA 5MHz SOIC 3mV | Distrelec |
OPAMP, 5MHZ, 2V/US, 0.003V, SOIC-8 | element14 |
OP Amp Dual GP �18V 8-Pin SOIC N T/R | EBV Elektronik |
MC33178DR2G, Dual Op Amp, 5MHz Push-Pull, 8-Pin SOIC | ON Semiconductor MC33178DR2G | RS Americas |
Where can I find additional details, specifications and documents for a MC33178DR2G?
Additional datasheets, footprints and schematics for MC33178DR2G are listed on our Part Details page. You can also find images and similar parts to MC33178DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33178DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33178DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33178DR2G fall under?
The MC33178DR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to MC33178DR2G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33178DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC33178DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33178DR2G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS and Schukat Electronic have stock available or on a lead time for MC33178DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33178DR2G often in real-time on the comparison pages.
What if I can't find stock of MC33178DR2G?
You can fill out our help required form which you can use to request a quote for MC33178DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.