MC33178DG Amplifiers & Comparators by ON Semiconductor

Operational Amplifier, Low Power, Low Noise, Dual

Status: Unknown
Series: MC33178
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MC33178/9 series is a family of high quality monolithic op-amps employing Bipolar technology with innovative high performance concepts for quality audio and data signal processing applications. This device family incorporates the use of high frequency PNP input transistors to produce amplifiers exhibiting low input offset voltage, noise and distortion. In addition, the amplifier provides high output current drive capability while consuming only 420µA of drain current per amplifier. The NPN output stage used, exhibits no deadband crossover distortion, large output voltage swing, excellent phase and gain margins, low open-loop high frequency output impedance, symmetrical source and sink AC frequency performance. The MC33178/9 family offers both dual and quad amplifier versions, tested over the vehicular temperature range, and are available in DIP and SOIC packages.

Where to Buy

Prices starting from US$0.27

Distributor Stock
Logo for Farnell
Farnell
from US$0.66
No stock
Buy Now
Logo for element14
element14
from US$0.27
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Features

600 W Output Drive Capability
Large Output Voltage Swing
Low Offset Voltage: 0.15 mV (Mean)
Low T.C. of Input Offset Voltage: 2.0 ?V/°C
Low Total Harmonic Distortion: 0.0024% (@ 1.0 kHz w/600 W Load)
High Gain Bandwidth: 5.0 MHz
High Slew Rate: 2.0 V/µs
Dual Supply Operation: +/-2.0 V to +/-18 V
ESD Clamps on the Inputs Increase Ruggedness without Affecting Device Performance
Applications
Provides quality audio and data signal processing for applications.

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

IC, OP AMP, LOW NOISE, SMD | element14
OP Amp Dual GP ?18V 8-Pin SOIC N Rail | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC33178DG?

Additional datasheets, footprints and schematics for MC33178DG are listed on our Part Details page. You can also find images and similar parts to MC33178DG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC33178DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33178DG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC33178DG fall under?

The MC33178DG is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).

Can I view similar or alternative parts?

You can view similar parts to MC33178DG when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC33178DG you can contact the distributor directly for product support, shipping queries etc.

Is the MC33178DG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC33178DG have stock available?

Authorised distributors including element14, Farnell and Avnet Asia have stock available or on a lead time for MC33178DG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC33178DG often in real-time on the comparison pages.

What if I can't find stock of MC33178DG?

You can fill out our help required form which you can use to request a quote for MC33178DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay