Status: | Unknown |
---|---|
Series: | MC33174 |
RoHS: | Compliant |
Low Supply Current: 180 µA (Per Amplifier) |
Wide Supply Operating Range: 3.0 V to 44 V or +/-1.5 V to +/- 22 V |
Wide Input Common Mode Range, Including Ground (VEE) |
Wide Bandwidth: 1.8 MHz |
High Slew Rate: 2.1 V/µs |
Low Input Offset Voltage: 2.0 mV |
Large Output Voltage Swing: -14.2 V to +14.2 V (with +/-15 V Supplies) |
Large Capacitance Drive Capability: 0 pF to 500 pF |
Low Total Harmonic Distortion: 0.03% |
Excellent Phase Margin: 60 C° |
Excellent Gain Margin: 15 dB |
Output Short Circuit Protection |
ESD Diodes Provide Input Protection for Dual and Quad |
Compliance | Pb-free Halide free |
---|
Quad Low Power Op-Amp,MC33174DG SO14 | RS |
MC33174DG, Quad Op Amp, 1.8MHz, 5 - 28 V, 14-Pin SOIC | ON Semiconductor MC33174DG | RS Americas |
OP AMP, QUAD LOW POWER, SMD, 33174 | element14 |
Where can I find additional details, specifications and documents for a MC33174DG?
Additional datasheets, footprints and schematics for MC33174DG are listed on our Part Details page. You can also find images and similar parts to MC33174DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33174DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33174DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33174DG fall under?
The MC33174DG is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to MC33174DG when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33174DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC33174DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33174DG have stock available?
Authorised distributors including RS, RS Americas, element14 and Farnell have stock available or on a lead time for MC33174DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33174DG often in real-time on the comparison pages.
What if I can't find stock of MC33174DG?
You can fill out our help required form which you can use to request a quote for MC33174DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.