MC33173 Fuses & Circuit Protection by Multicomp

FUSE PTC RESET RADIAL 90V 300MA

Status: Unknown
Series: MC33 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.13
1,269
in stock
Buy Now
Logo for element14
element14
from US$0.10
1,269
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.11
-
Buy Now

Specifications

Thermistor Mounting Through Hole
Product Range MC33 Series
Holding Current 300mA
Tripping Current 600mA
Voltage Rating 90VDC
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Carrying Current Max 40A
Current Max 40A
External Depth 3.1mm
External Length / Height 13mm
External Width 7.4mm
Height 13mm
Holding Current Max Ih 0.3A
Initial Resistance Max 2.1ohm
Initial Resistance Min 0.88ohm
Lead Length 7.6mm
Lead Spacing 5.1mm
Operating Voltage 90VDC
Operating Voltage Max 90VDC
PTC Fuse Case Style Radial Leaded
Voltage 90V


MC33173 Thermistors by Multicomp Pro

FUSE, PTC RESET, 90V, 300mA, RADIAL

Status: Unknown
Series: MC33 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range MC33 Series
Voltage Rating 90VDC
Holding Current 300mA
Tripping Current 600mA
Time to Trip 3s
Fuse Shape Round
Current Rating Max 40A
Lead Spacing 5.1mm
Diameter 7.4mm
RoHS Compliant Yes

Alternative Descriptions

FUSE, PTC RESET, RADIAL, 90V, 300MA | Farnell
Fuse, Ptc Reset, 90V, 300Ma, Radial | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC33173?

Additional datasheets, footprints and schematics for MC33173 are listed on our Part Details page. You can also find images and similar parts to MC33173 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC33173 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33173 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC33173 fall under?

The MC33173 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to MC33173 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC33173 you can contact the distributor directly for product support, shipping queries etc.

Is the MC33173 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC33173 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC33173.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC33173 often in real-time on the comparison pages.

What if I can't find stock of MC33173?

You can fill out our help required form which you can use to request a quote for MC33173 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay