Status: | Active |
---|---|
Series: | MC33172 |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
2,440
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
3,764
in stock
|
Buy Now | |
element14
from US$0.32
|
3,764
in stock
|
Buy Now | |
Farnell
from US$0.32
|
3,764
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.75
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Supply Current: 180 µA (Per Amplifier) |
Wide Supply Operating Range: 3.0 V to 44 V or +/-1.5 V to +/- 22 V |
Wide Input Common Mode Range, Including Ground (VEE) |
Wide Bandwidth: 1.8 MHz |
High Slew Rate: 2.1 V/µs |
Low Input Offset Voltage: 2.0 mV |
Large Output Voltage Swing: -14.2 V to +14.2 V (with +/-15 V Supplies) |
Large Capacitance Drive Capability: 0 pF to 500 pF |
Low Total Harmonic Distortion: 0.03% |
Excellent Phase Margin: 60 C° |
Excellent Gain Margin: 15 dB |
Output Short Circuit Protection |
ESD Diodes Provide Input Protection for Dual and Quad |
Description | MC33172, TA= -40° to +125°C |
---|---|
Compliance | Pb-free Halide free |
Rail to Rail | No |
Channels | 2 |
VS Min (V) | 3 |
VS Max (V) | 44 |
Iq Typ (mA) | 0.22 0.44 |
VOS Max (mV) | 4.5 |
GBW Typ (MHz) | 1.8 |
SR Typ (V/µs) | 2.1 |
IO Typ (mA) | 5 |
ΔVOS/ΔT (μV/C) | 10 |
eN (nV/√Hz) | 32 |
Ibias Typ (pA) | 20000 |
CMRR Typ (dB) | 90 |
Architecture | Bipolar |
Temperature Range (°C) | -40 to 85 |
Package Type | SOIC-8 |
Op-Amp, Dual, 1.8Mhz, 2.1V/Us, Soic-8 | Newark Electronics |
OP-AMP, DUAL, 1.8MHZ, 2.1V/US, SOIC-8 | element14 |
Op Amplifier Dual Single-Supply 44V SO8 | RS |
MC Series 2.1 V/us 44 V Single Supply Low Power Operational Amplifier - SOIC-8 | Future Electronics |
OP Amp Dual GP ±22V/44V 8-Pin SOIC N T/R | Avnet America |
MC33172VDR2G, Dual Low Power Op Amp, 1.8MHz, 3 - 44 V, 8-Pin SOIC | ON Semiconductor MC33172VDR2G | RS Americas |
OP Amp Dual GP �22V/44V 8-Pin SOIC N T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a MC33172VDR2G?
Additional datasheets, footprints and schematics for MC33172VDR2G are listed on our Part Details page. You can also find images and similar parts to MC33172VDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33172VDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33172VDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33172VDR2G fall under?
The MC33172VDR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to MC33172VDR2G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33172VDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC33172VDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33172VDR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for MC33172VDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33172VDR2G often in real-time on the comparison pages.
What if I can't find stock of MC33172VDR2G?
You can fill out our help required form which you can use to request a quote for MC33172VDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.